The AONS21357 is a P-Channel MOSFET designed for applications requiring high current capability and low on-resistance. It features a maximum drain-source voltage (VDS) of -30V and can handle continuous drain currents of up to -36A at a gate-source voltage (VGS) of -10V. The device exhibits a low on-resistance of less than 7.8mΩ at VGS of -10V and less than 12.3mΩ at VGS of -4.5V, making it suitable for efficient power management. This MOSFET is compliant with RoHS and halogen-free standards, ensuring it meets environmental regulations. It is packaged in a compact DFN 5x6 format, suitable for surface mount applications, and is available in tape and reel format with a minimum order quantity of 3000 units. The operating temperature range extends from -55°C to 150°C, providing versatility for various applications, including notebook AC-in load switches and battery protection circuits. Engineers considering this component should note its robust performance characteristics and compliance with industry standards, which may be beneficial for their design requirements.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861105-AONS21357
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 21A (Ta), 36A (Tc) 5W (Ta), 48W (Tc) Surface Mount 8-DFN (5x6)
Package: 8-PowerSMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-1793-6, 785-1793-1, 785-1793-2
MOSFET P-CH 30V 21A/36A 8DFN Product overview: AONS21357 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS21357 can be used for catalog matching and distributor lookup.
P-Channel 30V 21A (Ta), 36A (Tc) 5W (Ta), 48W (Tc) Surface Mount 8-DFN (5x6)
P-Channel 30V 21A (Ta), 36A (Tc) 5W (Ta), 48W (Tc) Surface Mount 8-DFN (5x6)
P-Channel 30V 21A (Ta), 36A (Tc) 5W (Ta), 48W (Tc) Surface Mount 8-DFN (5x6)
MOSFET P-CH 30V 21A/36A 8DFN
MOSFET P-CH 30V 21A/36A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 861105-AONS21357 | 278-AONS21357 | 785-1793-6-ND | AONS21357 | AONS21357 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONS21357 | 30V 21A 36A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-DFN (5x6) | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts |