AONS1R1A70 is a 700V N-channel power MOSFET designed for flyback converters, chargers, adapters, and lighting applications, packaged in a DFN5x6F case. It has a maximum on-resistance of 1.1 Ω, a continuous drain current of 6.6 A at 25°C case temperature, and a pulsed drain current rating of 20 A. The device supports a maximum junction temperature of 150°C, has an avalanche energy rating of 7.5 mJ, and is 100% UIS and Rg tested. Its gate charge is 9.4 nC, and it features an enhanced body diode with a reverse recovery time of 200 ns.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AONS1R1A70TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |