Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AONR66922

Description
N-Channel 100V 15A (Ta), 50A (Tc) 4.1W (Ta), 52W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 100V 15A (Ta), 50A (Tc) 4.1W (Ta), 52W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1821-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1821-2-ND
Single FETs, MOSFETs 785-1821-2-ND
N-Channel 100V 15A (Ta), 50A (Tc) 4.1W (Ta), 52W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 100V 15A (Ta), 50A (Tc) 4.1W (Ta), 52W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1821-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1821-6-ND
Single FETs, MOSFETs 785-1821-6-ND
N-Channel 100V 15A (Ta), 50A (Tc) 4.1W (Ta), 52W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 100V 15A (Ta), 50A (Tc) 4.1W (Ta), 52W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1821-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1821-1-ND
Single FETs, MOSFETs 785-1821-1-ND
N-Channel 100V 15A (Ta), 50A (Tc) 4.1W (Ta), 52W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 100V 15A (Ta), 50A (Tc) 4.1W (Ta), 52W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
100V 15A 50A MOSFET Transistor
278-AONR66922
100V 15A 50A MOSFET Transistor 278-AONR66922
MOSFET N-CH 100V 15A/50A 8DFN Product overview: AONR66922 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR66922 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 15A/50A 8DFN Product overview: AONR66922 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR66922 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278408-AONR66922 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278408-AONR66922
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278408-AONR66922
Win Source Part Number: 1278408-AONR66922 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: AlphaSGT™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 50A (Tc) Rds On (Max) @ Id, Vgs: 9mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 4.1W (Ta), 52W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-DFN-EP (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2180 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-1821-1,785-1821- 2,785-1821-6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278408-AONR66922
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: AlphaSGT™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 50A (Tc)
Rds On (Max) @ Id, Vgs: 9mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 4.1W (Ta), 52W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-DFN-EP (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2180 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1821-1,785-1821-2,785-1821-6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AONR66922 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AONR66922
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AONR66922
MOSFET N-CH 100V 15A/50A 8DFN

MOSFET N-CH 100V 15A/50A 8DFN

Supplier's Site
Single FETs, MOSFETs - AONR66922 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AONR66922
Single FETs, MOSFETs AONR66922
MOSFET N-CH 100V 15A/50A 8DFN

MOSFET N-CH 100V 15A/50A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1821-2-ND 278-AONR66922 1278408-AONR66922 AONR66922 AONR66922
Product Name Single FETs, MOSFETs 100V 15A 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN Tape & Reel (TR) SOT3 8-PowerWDFN 8-PowerWDFN
V(BR)DSS 100 volts 100 volts
PD 4100 milliwatts 4100 milliwatts
Unlock Full Specs
to access all available technical data