Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AONR62921

Description
100V N CHAN FET SMD
Request a Quote Datasheet
Description
100V N CHAN FET SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AONR62921TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONR62921TR-ND
Single FETs, MOSFETs 785-AONR62921TR-ND
100V N CHAN FET SMD

100V N CHAN FET SMD

Buy Now Datasheet
Singapore, Singapore
SMD 100V MOSFET Transistor
278-AONR62921
SMD 100V MOSFET Transistor 278-AONR62921
100V N CHAN FET SMD Product overview: AONR62921 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR62921 can be used for catalog matching and distributor lookup.

100V N CHAN FET SMD Product overview: AONR62921 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR62921 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR62921 - 861104-AONR62921 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR62921
861104-AONR62921
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR62921 861104-AONR62921
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861104-AONR62921 Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: 785-AONR62921CT, 785-AONR62921TR, 785-AONR62921DKR, Q14049177I

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861104-AONR62921
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 785-AONR62921CT, 785-AONR62921TR, 785-AONR62921DKR, Q14049177I

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AONR62921 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AONR62921
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AONR62921
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 785-AONR62921TR-ND 278-AONR62921 861104-AONR62921 AONR62921
Product Name Single FETs, MOSFETs SMD 100V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR62921 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Package Type 8-PowerWDFN Tape & Reel (TR) SOT3
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 448-AUIRF7316QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details