Win Source Part Number: 1356937-AONR36368
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Alpha & Omega Semiconductor Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: 8-DFN-EP (3x3)
Base Product Number: AONR363
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1305 pF @ 15 V
Power Dissipation (Max): 4.1W (Ta), 24W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
N-Channel 30V 23A (Ta), 32A (Tc) 4.1W (Ta), 24W (Tc) Surface Mount 8-DFN-EP (3x3)
MOSFET N-CH 30V 23A/32A 8DFN
MOSFET N-CH 30V 23A/32A 8DFN
MOSFET N-CH 30V 23A/32A 8DFN Product overview: AONR36368 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR36368 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 23A/32A 8DFN
MOSFET N-CH 30V 23A/32A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1356937-AONR36368 | 785-AONR36368TR-ND | 278-AONR36368 | AONR36368 | AONR36368 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | 30V 23A 32A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 4100 to 24000 milliwatts | 4100 milliwatts | 4100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | 8-PowerVDFN | Tape & Reel (TR) | 8-PowerVDFN | 4.5V, 10V |