Alpha & Omega Semiconductor, Ltd. Connectors,Interconnects AONR26309A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 5 x 7 Drain to Source Voltage (Vdss): 60V, 50V Current - Continuous Drain (Id) @ 25°C: 21mA (Ta) Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 1.4V @ 108μA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 5 x 7 Drain to Source Voltage (Vdss): 60V, 50V Current - Continuous Drain (Id) @ 25°C: 21mA (Ta) Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 1.4V @ 108μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Configuration: 5 x 7 Drain to Source Voltage (Vdss): 60V, 50V Current - Continuous Drain (Id) @ 25°C: 21mA (Ta) Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 1.4V @ 108μA

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Configuration: 5 x 7
Drain to Source Voltage (Vdss): 60V, 50V
Current - Continuous Drain (Id) @ 25°C: 21mA (Ta)
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 1.4V @ 108μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details