Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AONR21357

Description
P-Channel 30V 21A (Ta), 34A (Tc) 5W (Ta), 30W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet
Description
P-Channel 30V 21A (Ta), 34A (Tc) 5W (Ta), 30W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AONR21357TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONR21357TR-ND
Single FETs, MOSFETs 785-AONR21357TR-ND
P-Channel 30V 21A (Ta), 34A (Tc) 5W (Ta), 30W (Tc) Surface Mount 8-DFN-EP (3x3)

P-Channel 30V 21A (Ta), 34A (Tc) 5W (Ta), 30W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AONR21357CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONR21357CT-ND
Single FETs, MOSFETs 785-AONR21357CT-ND
P-Channel 30V 21A (Ta), 34A (Tc) 5W (Ta), 30W (Tc) Surface Mount 8-DFN-EP (3x3)

P-Channel 30V 21A (Ta), 34A (Tc) 5W (Ta), 30W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AONR21357DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONR21357DKR-ND
Single FETs, MOSFETs 785-AONR21357DKR-ND
P-Channel 30V 21A (Ta), 34A (Tc) 5W (Ta), 30W (Tc) Surface Mount 8-DFN-EP (3x3)

P-Channel 30V 21A (Ta), 34A (Tc) 5W (Ta), 30W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Singapore, Singapore
30V 21A 34A MOSFET Transistor
278-AONR21357
30V 21A 34A MOSFET Transistor 278-AONR21357
MOSFET P-CH 30V 21A/34A 8DFN Product overview: AONR21357 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR21357 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 21A/34A 8DFN Product overview: AONR21357 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR21357 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR21357 - 849874-AONR21357 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR21357
849874-AONR21357
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR21357 849874-AONR21357
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 849874-AONR21357 Features: 30 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095 Other Part Number: 785-1801-2-ND, 785-AONR21357CT, 785-1801-2, 785-AONR21357DKR, 785-AONR21357TR

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 849874-AONR21357
Features: 30 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-1801-2-ND, 785-AONR21357CT, 785-1801-2, 785-AONR21357DKR, 785-AONR21357TR

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AONR21357
Triode/MOS Tube/Transistor >> MOSFETs AONR21357
30V 7.8mΩ@10V,20A 2.3V@250uA P Channel DFN-8(3x3) MOSFETs ROHS

30V 7.8mΩ@10V,20A 2.3V@250uA P Channel DFN-8(3x3) MOSFETs ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - AONR21357 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
AONR21357
Integrated Circuits (ICs) - Transistors - MOSFETs AONR21357
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
MOSFET P-CH 30V 3X3 8DFN EP - 62-AONR21357 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 3X3 8DFN EP
62-AONR21357
MOSFET P-CH 30V 3X3 8DFN EP 62-AONR21357
MOSFET P-CH 30V 3X3 8DFN EP

MOSFET P-CH 30V 3X3 8DFN EP

Supplier's Site
Single FETs, MOSFETs - AONR21357 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AONR21357
Single FETs, MOSFETs AONR21357
MOSFET P-CH 30V 21A/34A 8DFN

MOSFET P-CH 30V 21A/34A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-AONR21357TR-ND 278-AONR21357 849874-AONR21357 AONR21357 AONR21357 62-AONR21357 AONR21357
Product Name Single FETs, MOSFETs 30V 21A 34A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR21357 Triode/MOS Tube/Transistor >> MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs MOSFET P-CH 30V 3X3 8DFN EP Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 5000 milliwatts 5000 milliwatts 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data