MOSFET P-CH 30V 24A 8DFN Product overview: AONR21307 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR21307 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 849872-AONR21307
Features: 30 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-1796-6, 785-1796-2, 785-1796-1
P-Channel 30V 24A (Tc) 5W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3x3)
P-Channel 30V 24A (Tc) 5W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3x3)
P-Channel 30V 24A (Tc) 5W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3x3)
MOSFET P-CH 30V 24A 8DFN
MOSFET P-CH 30V 24A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AONR21307 | 849872-AONR21307 | 785-1796-1-ND | AONR21307 | AONR21307 |
| Product Name | 30V 24A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR21307 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 5000 milliwatts | 5000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | SOT3 | 8-PowerVDFN | Surface Mount | 8-PowerVDFN |