MOSFET P-CH 20V 26.5A/34A 8DFN Product overview: AONR21117 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 26.5A, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 26.5A, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONR21117 can be used for catalog matching and distributor lookup.
P-Channel 20V 26.5A (Ta), 34A (Tc) 5W (Ta), 43W (Tc) Surface Mount 8-DFN-EP (3x3)
P-Channel 20V 26.5A (Ta), 34A (Tc) 5W (Ta), 43W (Tc) Surface Mount 8-DFN-EP (3x3)
P-Channel 20V 26.5A (Ta), 34A (Tc) 5W (Ta), 43W (Tc) Surface Mount 8-DFN-EP (3x3)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861103-AONR21117
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 26.5A (Ta), 34A (Tc) 5W (Ta), 43W (Tc) Surface Mount 8-DFN-EP (3x3)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN-EP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-1849-1, 785-1849-2, 785-1849-6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET P-CH 20V 26.5A/34A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AONR21117 | 785-1849-1-ND | 861103-AONR21117 | AONR21117 | AONR21117 |
| Product Name | 20V 26.5A 34A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AONR21117 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 5000 milliwatts | 5000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | 8-PowerVDFN | SOT3; 8-DFN-EP (3x3) | 8-PowerVDFN |