Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7932 AON7932

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 113341-AON7932 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3x3) Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A, 8.1A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 460pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 113341-AON7932 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3x3) Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A, 8.1A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 460pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7932 - 113341-AON7932 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7932
113341-AON7932
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7932 113341-AON7932
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 113341-AON7932 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3x3) Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.6A, 8.1A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 460pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 113341-AON7932
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3x3)
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.6A, 8.1A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 6.5nC @ 10V
Max Input Capacitance: 460pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 785-1407-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1407-2-ND
FET, MOSFET Arrays 785-1407-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 6.6A, 8.1A 1.4W Surface Mount 8-DFN-EP (3x3)

Mosfet Array 2 N-Channel (Half Bridge) 30V 6.6A, 8.1A 1.4W Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Singapore, Singapore
30V 6.6A 8.1A MOSFET Transistor
289-AON7932
30V 6.6A 8.1A MOSFET Transistor 289-AON7932
MOSFET 2N-CH 30V 6.6A/8.1A 8DFN Product overview: AON7932 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.6A, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.6A, 8.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON7932 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.6A/8.1A 8DFN Product overview: AON7932 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.6A, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.6A, 8.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON7932 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7932 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7932
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7932
MOSFET 2N-CH 30V 6.6A/8.1A 8DFN

MOSFET 2N-CH 30V 6.6A/8.1A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 113341-AON7932 785-1407-2-ND 289-AON7932 AON7932
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7932 FET, MOSFET Arrays 30V 6.6A 8.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 30 volts
PD 1400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-6006PBF - 1046993-64-6006PBF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 300 volts
PD 430000 milliwatts
View Details
4 suppliers