Alpha & Omega Semiconductor, Ltd. FETs - Arrays - AON7812 AON7812

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 803951-AON7812 Packaging: Bulk Mounting Style: SMD FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Standard Drain to Source Voltage (Vdss): 30V Power - Max: 4.1W Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DFN-EP (3x3) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerSMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 14.5mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 600pF at 15V Current - Continuous Drain (Id) at 25°C: 6A Vgs(th) (Maximum) at Id: 2.2V at 250μA
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 803951-AON7812 Packaging: Bulk Mounting Style: SMD FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Standard Drain to Source Voltage (Vdss): 30V Power - Max: 4.1W Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DFN-EP (3x3) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerSMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 14.5mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 600pF at 15V Current - Continuous Drain (Id) at 25°C: 6A Vgs(th) (Maximum) at Id: 2.2V at 250μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - AON7812 - 803951-AON7812 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - AON7812
803951-AON7812
FETs - Arrays - AON7812 803951-AON7812
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 803951-AON7812 Packaging: Bulk Mounting Style: SMD FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Standard Drain to Source Voltage (Vdss): 30V Power - Max: 4.1W Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DFN-EP (3x3) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerSMD, Flat Leads Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 14.5mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 600pF at 15V Current - Continuous Drain (Id) at 25°C: 6A Vgs(th) (Maximum) at Id: 2.2V at 250μA

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 803951-AON7812
Packaging: Bulk
Mounting Style: SMD
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Power - Max: 4.1W
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-DFN-EP (3x3)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerSMD, Flat Leads
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 14.5mOhm at 6A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 600pF at 15V
Current - Continuous Drain (Id) at 25°C: 6A
Vgs(th) (Maximum) at Id: 2.2V at 250μA

Buy Now
FET, MOSFET Arrays - AON7812-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON7812-ND
FET, MOSFET Arrays AON7812-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6A 4.1W Surface Mount 8-DFN (3x3)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6A 4.1W Surface Mount 8-DFN (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7812 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7812
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7812
MOSFET 2N-CH 30V 6A 8DFN

MOSFET 2N-CH 30V 6A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 803951-AON7812 AON7812-ND AON7812
Product Name FETs - Arrays - AON7812 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2405 - 1020749-AUIRFR2405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
6 suppliers