Mosfet Array 2 N-Channel (Dual) 30V 9A 3.1W Surface Mount 8-DFN (3x3)
Mosfet Array 2 N-Channel (Dual) 30V 9A 3.1W Surface Mount 8-DFN (3x3)
Mosfet Array 2 N-Channel (Dual) 30V 9A 3.1W Surface Mount 8-DFN (3x3)
MOSFET 2N-CH 30V 9A 8DFN Product overview: AON7804 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON7804 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017156-AON7804
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 888pF @ 15V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
30V 9A 21mΩ@10V,8A 3.1W 2.4V@250uA 2 N-Channel DFN-8(3x3) MOSFETs ROHS
MOSFET 2N-CH 30V 9A 8DFN
MOSFET 2N-CH 30V 9A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1586-6-ND | 289-AON7804 | 1017156-AON7804 | AON7804 | AON7804 | AON7804 |
| Product Name | FET, MOSFET Arrays | 30V 9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7804 | Triode/MOS Tube/Transistor >> MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerSMD, Flat Leads | Tape & Reel (TR) | SOT3; 8-DFN (3x3) | 8-PowerSMD, Flat Leads | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | ||
| PD | 3100 milliwatts | 3100 milliwatts | 3100 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |