Alpha & Omega Semiconductor, Ltd. 30V 36A 75A MOSFET Transistor AON7758

Description
MOSFET N-CH 30V 36A/75A 8DFN Product overview: AON7758 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7758 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 36A/75A 8DFN Product overview: AON7758 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7758 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 36A 75A MOSFET Transistor
278-AON7758
30V 36A 75A MOSFET Transistor 278-AON7758
MOSFET N-CH 30V 36A/75A 8DFN Product overview: AON7758 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7758 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 36A/75A 8DFN Product overview: AON7758 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7758 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1680-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1680-2-ND
Single FETs, MOSFETs 785-1680-2-ND
N-Channel 30V 36A (Ta), 75A (Tc) 4.2W (Ta), 34W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 30V 36A (Ta), 75A (Tc) 4.2W (Ta), 34W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7758 - 744364-AON7758 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7758
744364-AON7758
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7758 744364-AON7758
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 744364-AON7758 Series: AlphaMOS Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 36A (Ta), 75A (Tc) Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-DFN-EP (3.3x3.3) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 100nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5200pF @ 15V Vgs (Maximum): ±12V Power Dissipation (Maximum): 4.2W (Ta), 34W (Tc) Rds On (Maximum) @ Id, Vgs: 1.85 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): NTMFS4982NFT1G; IRFH5301TR2PBF; CSD17312Q5; AON7758; Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 744364-AON7758
Series: AlphaMOS
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 36A (Ta), 75A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-DFN-EP (3.3x3.3)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 100nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5200pF @ 15V
Vgs (Maximum): ±12V
Power Dissipation (Maximum): 4.2W (Ta), 34W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.85 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): NTMFS4982NFT1G; IRFH5301TR2PBF; CSD17312Q5; AON7758;
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7758 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7758
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7758
MOSFET N-CH 30V 36A/75A 8DFN

MOSFET N-CH 30V 36A/75A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-AON7758 785-1680-2-ND 744364-AON7758 AON7758
Product Name 30V 36A 75A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7758 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 4200 milliwatts
Unlock Full Specs
to access all available technical data