Alpha & Omega Semiconductor, Ltd. Hard To Find - AON7700L AON7700L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144994-AON7700L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144994-AON7700L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AON7700L - 1144994-AON7700L - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AON7700L
1144994-AON7700L
Hard To Find - AON7700L 1144994-AON7700L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144994-AON7700L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144994-AON7700L
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144994-AON7700L
Product Name Hard To Find - AON7700L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details