Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON7611

Description
Mosfet Array N and P-Channel, Common Drain 30V 9A, 18.5A 1.5W Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel, Common Drain 30V 9A, 18.5A 1.5W Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1404-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1404-2-ND
FET, MOSFET Arrays 785-1404-2-ND
Mosfet Array N and P-Channel, Common Drain 30V 9A, 18.5A 1.5W Surface Mount 8-DFN-EP (3x3)

Mosfet Array N and P-Channel, Common Drain 30V 9A, 18.5A 1.5W Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 785-1404-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1404-1-ND
FET, MOSFET Arrays 785-1404-1-ND
Mosfet Array N and P-Channel, Common Drain 30V 9A, 18.5A 1.5W Surface Mount 8-DFN-EP (3x3)

Mosfet Array N and P-Channel, Common Drain 30V 9A, 18.5A 1.5W Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 785-1404-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1404-6-ND
FET, MOSFET Arrays 785-1404-6-ND
Mosfet Array N and P-Channel, Common Drain 30V 9A, 18.5A 1.5W Surface Mount 8-DFN-EP (3x3)

Mosfet Array N and P-Channel, Common Drain 30V 9A, 18.5A 1.5W Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7611 - 1017149-AON7611 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7611
1017149-AON7611
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7611 1017149-AON7611
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017149-AON7611 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel, Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A, 18.5A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 170pF @ 15V Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017149-AON7611
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A, 18.5A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 170pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 9A 18.5A MOSFET Transistor
289-AON7611
30V 9A 18.5A MOSFET Transistor 289-AON7611
MOSFET N/P-CH 30V 9A/18.5A 8DFN Product overview: AON7611 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 18.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON7611 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 9A/18.5A 8DFN Product overview: AON7611 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 18.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 18.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON7611 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - AON7611 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AON7611
FET, MOSFET Arrays AON7611
MOSFET N/P-CH 30V 9A/18.5A 8DFN

MOSFET N/P-CH 30V 9A/18.5A 8DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7611 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7611
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7611
MOSFET N/P-CH 30V 9A/18.5A 8DFN

MOSFET N/P-CH 30V 9A/18.5A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1404-2-ND 1017149-AON7611 289-AON7611 AON7611 AON7611
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7611 30V 9A 18.5A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerVDFN SOT3; 8-DFN (3x3) Tape & Reel (TR) 8-PowerVDFN
Polarity P-Channel P-Channel; N and P-Channel, Common Drain
V(BR)DSS 30 volts 30 volts 30 volts
PD 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data