N-Channel 30V 25A (Ta), 32A (Tc) 5W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3x3)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861102-AON7568
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 25A (Ta), 32A (Tc) 5W (Ta), 28W (Tc) Surface Mount 8-DFN (3x3)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 30V 25A/32A 8DFN Product overview: AON7568 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7568 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 25A/32A 8DFN
MOSFET N-CH 30V 25A/32A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AON7568-ND | 861102-AON7568 | 278-AON7568 | AON7568 | AON7568 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7568 | 30V 25A 32A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | SOT3; 8-DFN (3x3) | Tape & Reel (TR) | 8-PowerVDFN | 60 nC @ 10 V |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| PD | 5000 milliwatts | 5000 milliwatts |