Alpha & Omega Semiconductor, Ltd. N-Channel 30V 34A MOSFET Transistor AON7566

Description
MOSFET N-CHANNEL 30V 34A 8DFN Product overview: AON7566 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7566 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 30V 34A 8DFN Product overview: AON7566 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7566 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 34A MOSFET Transistor
278-AON7566
N-Channel 30V 34A MOSFET Transistor 278-AON7566
MOSFET N-CHANNEL 30V 34A 8DFN Product overview: AON7566 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7566 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 30V 34A 8DFN Product overview: AON7566 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7566 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7566 - 861101-AON7566 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7566
861101-AON7566
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7566 861101-AON7566
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861101-AON7566 Series: AlphaMOS Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 34A (Tc) 30W (Tc) Surface Mount 8-DFN-EP (3x3) Package: Reel - TR Package: 8-PowerVDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-DFN-EP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861101-AON7566
Series: AlphaMOS
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 34A (Tc) 30W (Tc) Surface Mount 8-DFN-EP (3x3)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN-EP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - AON7566-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON7566-ND
Single FETs, MOSFETs AON7566-ND
N-Channel 30V 34A (Tc) 30W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 34A (Tc) 30W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7566 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7566
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7566
MOSFET N-CHANNEL 30V 34A 8DFN

MOSFET N-CHANNEL 30V 34A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AON7566 861101-AON7566 AON7566-ND AON7566
Product Name N-Channel 30V 34A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7566 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products