Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7556

Description
N-Channel 30V 12A (Ta), 12A (Tc) 4.1W (Ta), 12.5W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet
Description
N-Channel 30V 12A (Ta), 12A (Tc) 4.1W (Ta), 12.5W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON7556-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON7556-ND
Single FETs, MOSFETs AON7556-ND
N-Channel 30V 12A (Ta), 12A (Tc) 4.1W (Ta), 12.5W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 12A (Ta), 12A (Tc) 4.1W (Ta), 12.5W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7556 - 1017148-AON7556 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7556
1017148-AON7556
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7556 1017148-AON7556
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017148-AON7556 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.1W (Ta), 12.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta), 12A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 600pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017148-AON7556
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.1W (Ta), 12.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta), 12A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 600pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-AON7556
30V 12A MOSFET Transistor 278-AON7556
MOSFET N-CH 30V 12A/12A 8DFN Product overview: AON7556 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7556 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A/12A 8DFN Product overview: AON7556 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7556 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7556 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7556
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7556
MOSFET N-CH 30V 12A/12A 8DFN

MOSFET N-CH 30V 12A/12A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON7556-ND 1017148-AON7556 278-AON7556 AON7556
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7556 30V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; 8-DFN (3x3) Bulk 8-PowerVDFN
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data