Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180584-AON7544
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON7544
Alternative Parts (Cross-Reference): NVTFS4C08NWFTWG; NVTFS4C08NTAG; NVTFS4C08NWFTAG; NVTFS4C08NTWG;
Introduction Date: April 05, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 30V 30A 8-Pin DFN-A EP Product overview: AON7544 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7544 can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL 30V 30A 8DFN
30V 30A 23W 5mΩ@10V,20A 2.2V@250uA N Channel DFN-8(3x3) MOSFETs ROHS
30V 30A 23W 5mΩ@10V,20A 2.2V@250uA 1 N-Channel DFN-8(3x3) MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 180584-AON7544 | 278-AON7544 | 62-AON7544 | AON7544 | AON7544 |
| Product Name | Discrete Semiconductor Products | 30V 30A DFN MOSFET Transistor | MOSFET N-CHANNEL 30V 30A 8DFN | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Package Type | SOT3 | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 23000 milliwatts | 23000 milliwatts | 23000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |