Alpha & Omega Semiconductor, Ltd. 30V 26A 32A MOSFET Transistor AON7508

Description
MOSFET N-CH 30V 26A/32A 8DFN Product overview: AON7508 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7508 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 26A/32A 8DFN Product overview: AON7508 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7508 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 26A 32A MOSFET Transistor
278-AON7508
30V 26A 32A MOSFET Transistor 278-AON7508
MOSFET N-CH 30V 26A/32A 8DFN Product overview: AON7508 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7508 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 26A/32A 8DFN Product overview: AON7508 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 26A, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 26A, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7508 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1504-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1504-2-ND
Single FETs, MOSFETs 785-1504-2-ND
N-Channel 30V 26A (Ta), 32A (Tc) 3.1W (Ta), 62.5W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 26A (Ta), 32A (Tc) 3.1W (Ta), 62.5W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1504-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1504-1-ND
Single FETs, MOSFETs 785-1504-1-ND
N-Channel 30V 26A (Ta), 32A (Tc) 3.1W (Ta), 62.5W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 26A (Ta), 32A (Tc) 3.1W (Ta), 62.5W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1504-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1504-6-ND
Single FETs, MOSFETs 785-1504-6-ND
N-Channel 30V 26A (Ta), 32A (Tc) 3.1W (Ta), 62.5W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 26A (Ta), 32A (Tc) 3.1W (Ta), 62.5W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7508 - 768564-AON7508 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7508
768564-AON7508
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7508 768564-AON7508
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768564-AON7508 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 26A (Ta), 32A (Tc) Family Name: AON7508 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-DFN (3x3) Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1835pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta), 62.5W (Tc) Rds On (Maximum) @ Id, Vgs: 3 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BSZ033N03LSC G; BSZ035N03MS G; BSZ035N03LS G; BSZ035N03LS GXT; Introduction Date: March 28, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768564-AON7508
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerSMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 26A (Ta), 32A (Tc)
Family Name: AON7508
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-DFN (3x3)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1835pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 62.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 3 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BSZ033N03LSC G; BSZ035N03MS G; BSZ035N03LS G; BSZ035N03LS GXT;
Introduction Date: March 28, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7508 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7508
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7508
MOSFET N-CH 30V 26A/32A 8DFN

MOSFET N-CH 30V 26A/32A 8DFN

Supplier's Site
Single FETs, MOSFETs - AON7508 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON7508
Single FETs, MOSFETs AON7508
MOSFET N-CH 30V 26A/32A 8DFN

MOSFET N-CH 30V 26A/32A 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AON7508 785-1504-2-ND 768564-AON7508 AON7508 AON7508
Product Name 30V 26A 32A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7508 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 3100 milliwatts 3100 to 62500 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerVDFN SOT3 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data