MOSFET N-CH 30V 12A/12A 8DFN Product overview: AON7506 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7506 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078186-AON7506
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 20.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta), 12A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 12.2nC @ 10V
Max Input Capacitance: 542pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.8 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
N-Channel 30V 12A (Ta), 12A (Tc) 3.1W (Ta), 20.5W (Tc) Surface Mount 8-DFN-EP (3x3)
MOSFET N-CH 30V 12A/12A 8DFN
MOSFET N-CH 30V 12A/12A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AON7506 | 078186-AON7506 | AON7506-ND | AON7506 | AON7506 |
| Product Name | 30V 12A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7506 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 3100 milliwatts | 3100 to 20500 milliwatts | 3100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; 8-DFN (3x3) | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |