Alpha & Omega Semiconductor, Ltd. 75V 4A 7.5A MOSFET Transistor AON7474A

Description
MOSFET N-CH 75V 4A/7.5A 8DFN Product overview: AON7474A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 4A, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 4A, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7474A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 4A/7.5A 8DFN Product overview: AON7474A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 4A, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 4A, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7474A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 4A 7.5A MOSFET Transistor
278-AON7474A
75V 4A 7.5A MOSFET Transistor 278-AON7474A
MOSFET N-CH 75V 4A/7.5A 8DFN Product overview: AON7474A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 4A, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 4A, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7474A can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 4A/7.5A 8DFN Product overview: AON7474A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 4A, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 4A, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7474A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON7474A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON7474A-ND
Single FETs, MOSFETs AON7474A-ND
N-Channel 75V 4A (Ta), 7.5A (Tc) 4.1W (Ta), 15.5W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 75V 4A (Ta), 7.5A (Tc) 4.1W (Ta), 15.5W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7474A - 1017139-AON7474A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7474A
1017139-AON7474A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7474A 1017139-AON7474A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017139-AON7474A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.1W (Ta), 15.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 8-DFN-EP (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 4A (Ta), 7.5A (Tc) Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 280pF @ 37.5V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 130 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017139-AON7474A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.1W (Ta), 15.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 4A (Ta), 7.5A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 280pF @ 37.5V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 130 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7474A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7474A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7474A
MOSFET N-CH 75V 4A/7.5A 8DFN

MOSFET N-CH 75V 4A/7.5A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON7474A AON7474A-ND 1017139-AON7474A AON7474A
Product Name 75V 4A 7.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7474A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 4100 milliwatts 4100 to 15500 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package Type Tape & Reel (TR) 8-PowerVDFN SOT3; 8-DFN-EP (3x3) 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers