Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7462

Description
N-Channel 300V 900mA (Ta), 2.5A (Tc) 3.1W (Ta), 25W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet
Description
N-Channel 300V 900mA (Ta), 2.5A (Tc) 3.1W (Ta), 25W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1314-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1314-2-ND
Single FETs, MOSFETs 785-1314-2-ND
N-Channel 300V 900mA (Ta), 2.5A (Tc) 3.1W (Ta), 25W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 300V 900mA (Ta), 2.5A (Tc) 3.1W (Ta), 25W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Singapore, Singapore
300V 900MA 2.5A MOSFET Transistor
278-AON7462
300V 900MA 2.5A MOSFET Transistor 278-AON7462
MOSFET N-CH 300V 900MA/2.5A 8DFN Product overview: AON7462 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 900MA, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 900MA, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7462 can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 900MA/2.5A 8DFN Product overview: AON7462 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 900MA, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 900MA, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7462 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7462 - 1017137-AON7462 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7462
1017137-AON7462
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7462 1017137-AON7462
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017137-AON7462 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 25W (Tc) Family Name: AON7462 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 900mA (Ta), 2.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 5.6nC @ 10V Max Input Capacitance: 240pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 900mA, 10V Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017137-AON7462
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 25W (Tc)
Family Name: AON7462
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 900mA (Ta), 2.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 5.6nC @ 10V
Max Input Capacitance: 240pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 900mA, 10V
Introduction Date: February 25, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7462 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7462
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7462
MOSFET N-CH 300V 900MA/2.5A 8DFN

MOSFET N-CH 300V 900MA/2.5A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1314-2-ND 278-AON7462 1017137-AON7462 AON7462
Product Name Single FETs, MOSFETs 300V 900MA 2.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7462 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; 8-DFN (3x3) 5.6 nC @ 10 V
PD 3100 milliwatts 3100 to 25000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers