N-Channel 250V 1.5A (Ta), 5A (Tc) 3.1W (Ta), 33W (Tc) Surface Mount 8-DFN-EP (3x3)
MOSFET N-CH 250V 1.5A/5A 8DFN Product overview: AON7458 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.5A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 1.5A, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7458 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 113217-AON7458
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 1.5A (Ta), 5A (Tc)
Gate-Source Threshold Voltage: 4.3V @ 250μA
Max Gate Charge: 7.2nC @ 10V
Max Input Capacitance: 370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 560 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
MOSFET N-CH 250V 1.5A/5A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1312-2-ND | 278-AON7458 | 113217-AON7458 | AON7458 |
| Product Name | Single FETs, MOSFETs | 250V 1.5A 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7458 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | Tape & Reel (TR) | SOT3; 8-DFN (3x3) | 8-PowerVDFN |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 250 volts | 250 volts |