Alpha & Omega Semiconductor, Ltd. 100V 5.6A 21A MOSFET Transistor AON7450

Description
MOSFET N-CH 100V 5.6A/21A 8DFN Product overview: AON7450 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 5.6A/21A 8DFN Product overview: AON7450 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
100V 5.6A 21A MOSFET Transistor
278-AON7450
100V 5.6A 21A MOSFET Transistor 278-AON7450
MOSFET N-CH 100V 5.6A/21A 8DFN Product overview: AON7450 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7450 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 5.6A/21A 8DFN Product overview: AON7450 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1236-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1236-2-ND
Single FETs, MOSFETs 785-1236-2-ND
N-Channel 100V 5.6A (Ta), 21A (Tc) 3.1W (Ta), 43W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 100V 5.6A (Ta), 21A (Tc) 3.1W (Ta), 43W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7450 - 768563-AON7450 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7450
768563-AON7450
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7450 768563-AON7450
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768563-AON7450 Series: SDMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerSMD, Flat Leads Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.6A (Ta), 21A (Tc) Family Name: AON7450 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Manufacturer Package: 8-DFN (3x3) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1090pF @ 50V Vgs (Maximum): ±25V Power Dissipation (Maximum): 3.1W (Ta), 43W (Tc) Rds On (Maximum) @ Id, Vgs: 48 mOhm @ 7.8A, 10V Alternative Parts (Cross-Reference): Si7322DN; STL4N10F7; Si7322DN-T1-E3; SiS110DN-T1-GE3; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768563-AON7450
Series: SDMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerSMD, Flat Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.6A (Ta), 21A (Tc)
Family Name: AON7450
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Manufacturer Package: 8-DFN (3x3)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1090pF @ 50V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 3.1W (Ta), 43W (Tc)
Rds On (Maximum) @ Id, Vgs: 48 mOhm @ 7.8A, 10V
Alternative Parts (Cross-Reference): Si7322DN; STL4N10F7; Si7322DN-T1-E3; SiS110DN-T1-GE3;
Introduction Date: December 14, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7450
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7450
MOSFET N-CH 100V 5.6A/21A 8DFN

MOSFET N-CH 100V 5.6A/21A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON7450 785-1236-2-ND 768563-AON7450 AON7450
Product Name 100V 5.6A 21A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7450 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts 3100 to 43000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 448-AUIRF7316QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details