Alpha & Omega Semiconductor, Ltd. 20V 9A 23A MOSFET Transistor AON7436

Description
MOSFET N-CH 20V 9A/23A 8DFN Product overview: AON7436 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7436 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 9A/23A 8DFN Product overview: AON7436 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7436 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 9A 23A MOSFET Transistor
278-AON7436
20V 9A 23A MOSFET Transistor 278-AON7436
MOSFET N-CH 20V 9A/23A 8DFN Product overview: AON7436 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7436 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 9A/23A 8DFN Product overview: AON7436 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7436 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1311-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1311-2-ND
Single FETs, MOSFETs 785-1311-2-ND
N-Channel 20V 9A (Ta), 23A (Tc) 3.1W (Ta), 16.7W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 20V 9A (Ta), 23A (Tc) 3.1W (Ta), 16.7W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7436 - 009826-AON7436 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7436
009826-AON7436
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7436 009826-AON7436
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009826-AON7436 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 16.7W (Tc) Family Name: AON7436 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9A (Ta), 23A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 630pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 19 mOhm @ 9A, 10V Alternative Parts (Cross-Reference): TSM802CQ; TSM802CQ RK; TSM802CQ RKG; TSM802CQ RVG; Introduction Date: August 30, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009826-AON7436
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 16.7W (Tc)
Family Name: AON7436
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9A (Ta), 23A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 630pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 19 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): TSM802CQ; TSM802CQ RK; TSM802CQ RKG; TSM802CQ RVG;
Introduction Date: August 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7436 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7436
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7436
MOSFET N-CH 20V 9A/23A 8DFN

MOSFET N-CH 20V 9A/23A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON7436 785-1311-2-ND 009826-AON7436 AON7436
Product Name 20V 9A 23A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7436 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts 3100 to 16700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerVDFN SOT3; 8-DFN (3x3) 8-PowerVDFN
Unlock Full Specs
to access all available technical data