Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7428

Description
N-Channel 30V 34A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 30V 34A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1233-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1233-2-ND
Single FETs, MOSFETs 785-1233-2-ND
N-Channel 30V 34A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 30V 34A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1233-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1233-6-ND
Single FETs, MOSFETs 785-1233-6-ND
N-Channel 30V 34A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 30V 34A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1233-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1233-1-ND
Single FETs, MOSFETs 785-1233-1-ND
N-Channel 30V 34A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 30V 34A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7428 - 009825-AON7428 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7428
009825-AON7428
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7428 009825-AON7428
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009825-AON7428 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.2W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 34A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 3120pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009825-AON7428
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.2W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 34A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 3120pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 34A 50A MOSFET Transistor
278-AON7428
30V 34A 50A MOSFET Transistor 278-AON7428
MOSFET N-CH 30V 34A/50A 8DFN Product overview: AON7428 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 34A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7428 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 34A/50A 8DFN Product overview: AON7428 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 34A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7428 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7428 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7428
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7428
MOSFET N-CH 30V 34A/50A 8DFN

MOSFET N-CH 30V 34A/50A 8DFN

Supplier's Site
Single FETs, MOSFETs - AON7428 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON7428
Single FETs, MOSFETs AON7428
MOSFET N-CH 30V 34A/50A 8DFN

MOSFET N-CH 30V 34A/50A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1233-2-ND 009825-AON7428 278-AON7428 AON7428 AON7428
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7428 30V 34A 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type 8-PowerWDFN SOT3; 8-DFN-EP (3.3x3.3) Tape & Reel (TR) Surface Mount 8-PowerWDFN
V(BR)DSS 30 volts 30 volts 30 volts
PD 6200 to 83000 milliwatts 6200 milliwatts 6200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data