Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7423

Description
P-Channel 20V 28A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 20V 28A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1310-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1310-6-ND
Single FETs, MOSFETs 785-1310-6-ND
P-Channel 20V 28A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

P-Channel 20V 28A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1310-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1310-1-ND
Single FETs, MOSFETs 785-1310-1-ND
P-Channel 20V 28A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

P-Channel 20V 28A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1310-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1310-2-ND
Single FETs, MOSFETs 785-1310-2-ND
P-Channel 20V 28A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

P-Channel 20V 28A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
20V 28A 50A MOSFET Transistor
278-AON7423
20V 28A 50A MOSFET Transistor 278-AON7423
MOSFET P-CH 20V 28A/50A 8DFN Product overview: AON7423 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 28A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 28A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7423 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 28A/50A 8DFN Product overview: AON7423 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 28A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 28A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7423 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7423 - 009824-AON7423 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7423
009824-AON7423
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7423 009824-AON7423
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009824-AON7423 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 6.2W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 28A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 100nC @ 4.5V Max Input Capacitance: 5626pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 4.5V Alternative Parts (Cross-Reference): SI7615DN-T1-GE3; AON7421; AON7423; RQ3C150BCTB; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009824-AON7423
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 6.2W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 28A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 100nC @ 4.5V
Max Input Capacitance: 5626pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 4.5V
Alternative Parts (Cross-Reference): SI7615DN-T1-GE3; AON7421; AON7423; RQ3C150BCTB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AON7423
Triode/MOS Tube/Transistor >> MOSFETs AON7423
20V 28A 5mΩ@4.5V,20A 6.2W 900mV@250uA P Channel DFN-8(3x3) MOSFETs ROHS

20V 28A 5mΩ@4.5V,20A 6.2W 900mV@250uA P Channel DFN-8(3x3) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - AON7423 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON7423
Single FETs, MOSFETs AON7423
MOSFET P-CH 20V 28A/50A 8DFN

MOSFET P-CH 20V 28A/50A 8DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7423 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7423
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7423
MOSFET P-CH 20V 28A/50A 8DFN

MOSFET P-CH 20V 28A/50A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1310-6-ND 278-AON7423 009824-AON7423 AON7423 AON7423 AON7423
Product Name Single FETs, MOSFETs 20V 28A 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7423 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerWDFN Tape & Reel (TR) SOT3; 8-DFN-EP (3.3x3.3) 8-PowerWDFN 8-PowerWDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 6200 milliwatts 6200 to 83000 milliwatts 6200 milliwatts 6200 milliwatts
Unlock Full Specs
to access all available technical data