Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7421

Description
P-Channel 20V 30A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet
Description
P-Channel 20V 30A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1309-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1309-2-ND
Single FETs, MOSFETs 785-1309-2-ND
P-Channel 20V 30A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

P-Channel 20V 30A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1309-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1309-6-ND
Single FETs, MOSFETs 785-1309-6-ND
P-Channel 20V 30A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

P-Channel 20V 30A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1309-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1309-1-ND
Single FETs, MOSFETs 785-1309-1-ND
P-Channel 20V 30A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

P-Channel 20V 30A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
20V 30A 50A MOSFET Transistor
278-AON7421
20V 30A 50A MOSFET Transistor 278-AON7421
MOSFET P-CH 20V 30A/50A 8DFN Product overview: AON7421 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7421 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 30A/50A 8DFN Product overview: AON7421 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 30A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7421 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7421 - 1017130-AON7421 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7421
1017130-AON7421
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7421 1017130-AON7421
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017130-AON7421 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 6.2W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 30A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 4550pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SI7615DN-T1-GE3; AON7423; RQ3C150BCTB; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017130-AON7421
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 6.2W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 30A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 4550pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SI7615DN-T1-GE3; AON7423; RQ3C150BCTB;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET P-CH 20V 30A 8DFN - 62-AON7421 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 30A 8DFN
62-AON7421
MOSFET P-CH 20V 30A 8DFN 62-AON7421
MOSFET P-CH 20V 30A 8DFN

MOSFET P-CH 20V 30A 8DFN

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7421 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7421
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7421
MOSFET P-CH 20V 30A/50A 8DFN

MOSFET P-CH 20V 30A/50A 8DFN

Supplier's Site
Single FETs, MOSFETs - AON7421 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON7421
Single FETs, MOSFETs AON7421
MOSFET P-CH 20V 30A/50A 8DFN

MOSFET P-CH 20V 30A/50A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1309-2-ND 278-AON7421 1017130-AON7421 62-AON7421 AON7421 AON7421
Product Name Single FETs, MOSFETs 20V 30A 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7421 MOSFET P-CH 20V 30A 8DFN Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 8-PowerWDFN Tape & Reel (TR) SOT3; 8-DFN-EP (3.3x3.3) 8-PowerWDFN 8-PowerWDFN
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 6200 milliwatts 6200 to 83000 milliwatts 83000 milliwatts 6200 milliwatts
Unlock Full Specs
to access all available technical data