Alpha & Omega Semiconductor, Ltd. N-Channel 30V 50A MOSFET Transistor AON7418A

Description
MOSFET N-CHANNEL 30V 50A 8DFN Product overview: AON7418A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7418A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 30V 50A 8DFN Product overview: AON7418A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7418A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 50A MOSFET Transistor
278-AON7418A
N-Channel 30V 50A MOSFET Transistor 278-AON7418A
MOSFET N-CHANNEL 30V 50A 8DFN Product overview: AON7418A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7418A can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 30V 50A 8DFN Product overview: AON7418A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7418A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON7418A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON7418A-ND
Single FETs, MOSFETs AON7418A-ND
N-Channel 30V 50A (Tc) 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 30V 50A (Tc) 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
FETs - Single - AON7418A - 805205-AON7418A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AON7418A
805205-AON7418A
FETs - Single - AON7418A 805205-AON7418A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 805205-AON7418A Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DFN-EP (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerWDFN Power Dissipation (Maximum): 83W (Tc) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.7mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2994pF at 15V Current - Continuous Drain (Id) at 25°C: 50A (Tc) Vgs(th) (Maximum) at Id: 2.2V at 250μA Maximum Vgs: ±20V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 805205-AON7418A
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-DFN-EP (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Power Dissipation (Maximum): 83W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.7mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2994pF at 15V
Current - Continuous Drain (Id) at 25°C: 50A (Tc)
Vgs(th) (Maximum) at Id: 2.2V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7418A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7418A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7418A
MOSFET N-CHANNEL 30V 50A 8DFN

MOSFET N-CHANNEL 30V 50A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON7418A AON7418A-ND 805205-AON7418A AON7418A
Product Name N-Channel 30V 50A MOSFET Transistor Single FETs, MOSFETs FETs - Single - AON7418A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data