Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7410L AON7410L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078180-AON7410L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.5A (Ta), 24A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 660pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078180-AON7410L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.5A (Ta), 24A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 660pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7410L - 078180-AON7410L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7410L
078180-AON7410L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7410L 078180-AON7410L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078180-AON7410L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.5A (Ta), 24A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 660pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078180-AON7410L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.5A (Ta), 24A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 660pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 8A 20A MOSFET Transistor
278-AON7410L
30V 8A 20A MOSFET Transistor 278-AON7410L
MOSFET N-CH 30V 8A/20A 8DFN Product overview: AON7410L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7410L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8A/20A 8DFN Product overview: AON7410L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7410L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7410L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7410L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7410L
MOSFET N-CH 30V 8A/20A 8DFN

MOSFET N-CH 30V 8A/20A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 078180-AON7410L 278-AON7410L AON7410L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7410L 30V 8A 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 3100 to 20000 milliwatts 1700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
Single IGBTs - 448-AIGW40N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers