Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7410

Description
N-Channel 30V 9.5A (Ta), 24A (Tc) 3.1W (Ta), 20W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet
Description
N-Channel 30V 9.5A (Ta), 24A (Tc) 3.1W (Ta), 20W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1581-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1581-6-ND
Single FETs, MOSFETs 785-1581-6-ND
N-Channel 30V 9.5A (Ta), 24A (Tc) 3.1W (Ta), 20W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 9.5A (Ta), 24A (Tc) 3.1W (Ta), 20W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1581-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1581-1-ND
Single FETs, MOSFETs 785-1581-1-ND
N-Channel 30V 9.5A (Ta), 24A (Tc) 3.1W (Ta), 20W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 9.5A (Ta), 24A (Tc) 3.1W (Ta), 20W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1581-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1581-2-ND
Single FETs, MOSFETs 785-1581-2-ND
N-Channel 30V 9.5A (Ta), 24A (Tc) 3.1W (Ta), 20W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 9.5A (Ta), 24A (Tc) 3.1W (Ta), 20W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Singapore, Singapore
30V 9.5A 24A MOSFET Transistor
278-AON7410
30V 9.5A 24A MOSFET Transistor 278-AON7410
MOSFET N-CH 30V 9.5A/24A 8DFN Product overview: AON7410 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.5A, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.5A, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7410 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9.5A/24A 8DFN Product overview: AON7410 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.5A, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.5A, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7410 - 009823-AON7410 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7410
009823-AON7410
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7410 009823-AON7410
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009823-AON7410 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.5A (Ta), 24A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 660pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009823-AON7410
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.5A (Ta), 24A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 660pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AON7410
Triode/MOS Tube/Transistor >> MOSFETs AON7410
30V 20mΩ@10V,8A 2.5V@250uA N Channel DFN-8(3x3) MOSFETs ROHS

30V 20mΩ@10V,8A 2.5V@250uA N Channel DFN-8(3x3) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7410 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7410
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7410
MOSFET N-CH 30V 9.5A/24A 8DFN

MOSFET N-CH 30V 9.5A/24A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1581-6-ND 278-AON7410 009823-AON7410 AON7410 AON7410
Product Name Single FETs, MOSFETs 30V 9.5A 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7410 Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; 8-DFN (3x3) 8-PowerVDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 3100 milliwatts 3100 to 20000 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products