MOSFET N-CH 30V 10A/18A 8DFN Product overview: AON7408 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7408 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 114304-AON7408
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 11W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta), 18A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 8.6nC @ 4.5V
Max Input Capacitance: 448pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
N-Channel 30V 10A (Ta), 18A (Tc) 3.1W (Ta), 11W (Tc) Surface Mount 8-DFN-EP (3x3)
30V 20mΩ@10V,10A 2.6V@250uA N Channel DFN-8(3x3) MOSFETs ROHS
Transistor: N-MOSFET; unipolar; 30V; 11.5A; 4.5W; DFN8
MOSFET N-CH 30V 10A/18A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AON7408 | 114304-AON7408 | 785-1307-2-ND | AON7408 | 62-AON7408 | AON7408 |
| Product Name | 30V 10A 18A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7408 | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Transistor: N-MOSFET; unipolar; 30V; 11.5A; 4.5W; DFN8 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 3100 milliwatts | 3100 to 11000 milliwatts | 3100 milliwatts | 16700 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; 8-DFN (3x3) | 8-PowerVDFN | Surface Mount |