Alpha & Omega Semiconductor, Ltd. 30V 25A 50A MOSFET Transistor AON7405

Description
MOSFET P-CH 30V 25A/50A 8DFN Product overview: AON7405 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 25A/50A 8DFN Product overview: AON7405 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7405 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 25A 50A MOSFET Transistor
278-AON7405
30V 25A 50A MOSFET Transistor 278-AON7405
MOSFET P-CH 30V 25A/50A 8DFN Product overview: AON7405 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7405 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 25A/50A 8DFN Product overview: AON7405 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7405 - 140594-AON7405 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7405
140594-AON7405
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7405 140594-AON7405
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 140594-AON7405 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 6.25W (Ta), 83W (Tc) Family Name: AON7405 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 2940pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): TPCM8102; TPCM8102(TE12L,Q); Introduction Date: February 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 140594-AON7405
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 6.25W (Ta), 83W (Tc)
Family Name: AON7405
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 2940pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): TPCM8102; TPCM8102(TE12L,Q);
Introduction Date: February 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1305-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1305-2-ND
Single FETs, MOSFETs 785-1305-2-ND
P-Channel 30V 25A (Ta), 50A (Tc) 6.25W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

P-Channel 30V 25A (Ta), 50A (Tc) 6.25W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7405
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7405
MOSFET P-CH 30V 25A/50A 8DFN

MOSFET P-CH 30V 25A/50A 8DFN

Supplier's Site
Single FETs, MOSFETs - AON7405 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON7405
Single FETs, MOSFETs AON7405
MOSFET P-CH 30V 25A/50A 8DFN

MOSFET P-CH 30V 25A/50A 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AON7405 140594-AON7405 785-1305-2-ND AON7405 AON7405
Product Name 30V 25A 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7405 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 6250 milliwatts 6250 to 83000 milliwatts 6250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-DFN-EP (3.3x3.3) 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
MOSFETs - 2605057P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-220; TO-220
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details