Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017127-AON7404
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 20A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 4630pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 20V 20A/40A 8DFN Product overview: AON7404 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 20A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 20A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7404 can be used for catalog matching and distributor lookup.
N-Channel 20V 20A (Ta), 40A (Tc) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN-EP (3x3)
N-Channel 20V 20A (Ta), 40A (Tc) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN-EP (3x3)
N-Channel 20V 20A (Ta), 40A (Tc) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN-EP (3x3)
MOSFET N-CH 20V 20A/40A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1017127-AON7404 | 278-AON7404 | 785-1304-2-ND | AON7404 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7404 | 20V 20A 40A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 3100 to 40000 milliwatts | 3100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |