Alpha & Omega Semiconductor, Ltd. 30V 8A 20A MOSFET Transistor AON7403L

Description
MOSFET P-CH 30V 8A/20A 8DFN Product overview: AON7403L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7403L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 8A/20A 8DFN Product overview: AON7403L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7403L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8A 20A MOSFET Transistor
278-AON7403L
30V 8A 20A MOSFET Transistor 278-AON7403L
MOSFET P-CH 30V 8A/20A 8DFN Product overview: AON7403L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7403L can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 8A/20A 8DFN Product overview: AON7403L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7403L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7403L - 078179-AON7403L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7403L
078179-AON7403L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7403L 078179-AON7403L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078179-AON7403L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 4.1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta), 29A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 15V Max Input Capacitance: 1400pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 18 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078179-AON7403L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 4.1W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta), 29A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 15V
Max Input Capacitance: 1400pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 18 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7403L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7403L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7403L
MOSFET P-CH 30V 8A/20A 8DFN

MOSFET P-CH 30V 8A/20A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AON7403L 078179-AON7403L AON7403L
Product Name 30V 8A 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7403L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1600 milliwatts 4100 to 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-DFN (3x3) 8-PowerVDFN
Unlock Full Specs
to access all available technical data