Alpha & Omega Semiconductor, Ltd. 30V 13.5A MOSFET Transistor AON7402L

Description
MOSFET N-CH 30V 13.5A 8DFN Product overview: AON7402L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON7402L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 13.5A 8DFN Product overview: AON7402L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON7402L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13.5A MOSFET Transistor
285-AON7402L
30V 13.5A MOSFET Transistor 285-AON7402L
MOSFET N-CH 30V 13.5A 8DFN Product overview: AON7402L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON7402L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13.5A 8DFN Product overview: AON7402L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON7402L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7402L - 1017126-AON7402L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7402L
1017126-AON7402L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7402L 1017126-AON7402L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017126-AON7402L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 26W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.5A (Ta), 39A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 17.8nC @ 10V Max Input Capacitance: 770pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017126-AON7402L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 26W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13.5A (Ta), 39A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 17.8nC @ 10V
Max Input Capacitance: 770pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-AON7402L 1017126-AON7402L
Product Name 30V 13.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7402L
Polarity N-Channel N-Channel; N-Channel
PD 3100 milliwatts 3100 to 26000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-1065-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTK3134NT1H - Shenzhen Shengyu Electronics Technology Limited
Specs
IDSS 0.8900 milliamps
Packing Method Bulk; Bulk
View Details
MOSFETs - 2222843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-363
View Details