Alpha & Omega Semiconductor, Ltd. 30V 13.5A 39A MOSFET Transistor AON7402

Description
MOSFET N-CH 30V 13.5A/39A 8DFN Product overview: AON7402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 13.5A/39A 8DFN Product overview: AON7402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13.5A 39A MOSFET Transistor
278-AON7402
30V 13.5A 39A MOSFET Transistor 278-AON7402
MOSFET N-CH 30V 13.5A/39A 8DFN Product overview: AON7402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7402 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13.5A/39A 8DFN Product overview: AON7402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.5A, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.5A, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7402 - 118341-AON7402 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7402
118341-AON7402
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7402 118341-AON7402
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 118341-AON7402 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 26W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.5A (Ta), 39A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 17.8nC @ 10V Max Input Capacitance: 770pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 118341-AON7402
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 26W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13.5A (Ta), 39A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 17.8nC @ 10V
Max Input Capacitance: 770pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - AON7402-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON7402-ND
Single FETs, MOSFETs AON7402-ND
N-Channel 30V 13.5A (Ta), 39A (Tc) 3.1W (Ta), 26W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 13.5A (Ta), 39A (Tc) 3.1W (Ta), 26W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7402 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7402
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7402
MOSFET N-CH 30V 13.5A/39A 8DFN

MOSFET N-CH 30V 13.5A/39A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AON7402 118341-AON7402 AON7402-ND AON7402
Product Name 30V 13.5A 39A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7402 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts 3100 to 26000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-DFN (3x3) 8-PowerVDFN 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF - 766510-94-4156PBF - Win Source Electronics
Specs
PD 90000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK)
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details