Alpha & Omega Semiconductor, Ltd. 30V 9A 20A MOSFET Transistor AON7401L

Description
MOSFET P-CH 30V 9A/20A 8DFN Product overview: AON7401L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7401L can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 30V 9A/20A 8DFN Product overview: AON7401L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7401L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9A 20A MOSFET Transistor
278-AON7401L
30V 9A 20A MOSFET Transistor 278-AON7401L
MOSFET P-CH 30V 9A/20A 8DFN Product overview: AON7401L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7401L can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 9A/20A 8DFN Product overview: AON7401L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7401L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 180578-AON7401L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180578-AON7401L
Discrete Semiconductor Products 180578-AON7401L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180578-AON7401L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON7401L Alternative Parts (Cross-Reference): BSC130P03LSGXT; BSZ120P03NS3EGXT; TPCC8103,L1Q(CM; SSM6N24TU(BRA,F); Introduction Date: March 31, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180578-AON7401L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON7401L
Alternative Parts (Cross-Reference): BSC130P03LSGXT; BSZ120P03NS3EGXT; TPCC8103,L1Q(CM; SSM6N24TU(BRA,F);
Introduction Date: March 31, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AON7401L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AON7401L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AON7401L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-AON7401L 180578-AON7401L AON7401L
Product Name 30V 9A 20A MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
PD 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details