Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7292

Description
N-Channel 100V 9A (Ta), 23A (Tc) 4.1W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 100V 9A (Ta), 23A (Tc) 4.1W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1676-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1676-6-ND
Single FETs, MOSFETs 785-1676-6-ND
N-Channel 100V 9A (Ta), 23A (Tc) 4.1W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 100V 9A (Ta), 23A (Tc) 4.1W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1676-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1676-2-ND
Single FETs, MOSFETs 785-1676-2-ND
N-Channel 100V 9A (Ta), 23A (Tc) 4.1W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 100V 9A (Ta), 23A (Tc) 4.1W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1676-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1676-1-ND
Single FETs, MOSFETs 785-1676-1-ND
N-Channel 100V 9A (Ta), 23A (Tc) 4.1W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 100V 9A (Ta), 23A (Tc) 4.1W (Ta), 28W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
100V 9A 23A MOSFET Transistor
278-AON7292
100V 9A 23A MOSFET Transistor 278-AON7292
MOSFET N-CH 100V 9A/23A 8DFN Product overview: AON7292 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7292 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9A/23A 8DFN Product overview: AON7292 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7292 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7292 - 1017124-AON7292 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7292
1017124-AON7292
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7292 1017124-AON7292
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017124-AON7292 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.1W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9A (Ta), 23A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1170pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017124-AON7292
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.1W (Ta), 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9A (Ta), 23A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1170pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7292 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7292
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7292
MOSFET N-CH 100V 9A/23A 8DFN

MOSFET N-CH 100V 9A/23A 8DFN

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AON7292
Triode/MOS Tube/Transistor >> MOSFETs AON7292
100V 24mΩ@9A,10V 2.6V@250uA N Channel DFN-8-EP(3.3x3.3) MOSFETs ROHS

100V 24mΩ@9A,10V 2.6V@250uA N Channel DFN-8-EP(3.3x3.3) MOSFETs ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1676-6-ND 278-AON7292 1017124-AON7292 AON7292 AON7292
Product Name Single FETs, MOSFETs 100V 9A 23A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7292 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerWDFN Tape & Reel (TR) SOT3; 8-DFN-EP (3.3x3.3) 8-PowerWDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 4100 milliwatts 4100 to 28000 milliwatts 4100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7316Q - 1149804-AUIRF7316Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers