Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911457-AON7264E
Series: AlphaSGT™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 28A (Tc) 27.5W (Tc) Surface Mount 8-DFN-EP (3x3)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: AON7264
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN-EP (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CHANNEL 60V 28A 8DFN Product overview: AON7264E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7264E can be used for catalog matching and distributor lookup.
N-Channel 60V 28A (Tc) 27.5W (Tc) Surface Mount 8-DFN-EP (3x3)
MOSFET N-CHANNEL 60V 28A 8DFN
MOSFET N-CHANNEL 60V 28A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 911457-AON7264E | 278-AON7264E | AON7264E-ND | AON7264E | AON7264E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7264E | N-Channel 60V 28A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-DFN-EP (3x3) | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN |
| PD | 27500 milliwatts | 27500 milliwatts |