N-Channel 150V 5.5A (Ta), 17A (Tc) 4.1W (Ta), 39W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
N-Channel 150V 5.5A (Ta), 17A (Tc) 4.1W (Ta), 39W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
N-Channel 150V 5.5A (Ta), 17A (Tc) 4.1W (Ta), 39W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
MOSFET N-CH 150V 5.5A/17A 8DFN Product overview: AON7254 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5.5A, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5.5A, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7254 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 846180-AON7254
Series: AlphaMOS
Features: 150 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 785-1675-6, 785-1675-1, 785-1675-2
MOSFET N-CH 150V 5.5A/17A 8DFN
MOSFET N-CH 150V 5.5A/17A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1675-6-ND | 278-AON7254 | 846180-AON7254 | AON7254 | AON7254 |
| Product Name | Single FETs, MOSFETs | 150V 5.5A 17A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7254 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerWDFN | Tape & Reel (TR) | SOT3 | 20 nC @ 10 V | 8-PowerWDFN |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 150 volts | 150 volts | |||
| PD | 4100 milliwatts | 4100 milliwatts |