N-Channel 40V 30A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
MOSFET N-CH 40V 30A/50A 8DFN Product overview: AON7242 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7242 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 30A/50A 8DFN
MOSFET N-CH 40V 30A/50A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1378-2-ND | 278-AON7242 | AON7242 | AON7242 |
| Product Name | Single FETs, MOSFETs | 40V 30A 50A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerWDFN | Tape & Reel (TR) | 8-PowerWDFN | 8-PowerWDFN |
| PD | 6200 milliwatts | 6200 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |