Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7232

Description
N-Channel 100V 37A (Tc) 39W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 100V 37A (Tc) 39W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON7232-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON7232-ND
Single FETs, MOSFETs AON7232-ND
N-Channel 100V 37A (Tc) 39W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 100V 37A (Tc) 39W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7232 - 861095-AON7232 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7232
861095-AON7232
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7232 861095-AON7232
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861095-AON7232 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 37A (Tc) 39W (Tc) Surface Mount 8-DFN-EP (3.3x3.3) Package: Reel - TR Package: 8-PowerWDFN Mounting: Surface Mount Part Status: Not For New Designs Categories: Discrete Semiconductor Products Case / Package: 8-DFN-EP (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861095-AON7232
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 37A (Tc) 39W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Package: Reel - TR
Package: 8-PowerWDFN
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN-EP (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 37A MOSFET Transistor
278-AON7232
N-Channel 100V 37A MOSFET Transistor 278-AON7232
MOSFET N-CHANNEL 100V 37A 8DFN Product overview: AON7232 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7232 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 100V 37A 8DFN Product overview: AON7232 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7232 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7232 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7232
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7232
MOSFET N-CHANNEL 100V 37A 8DFN

MOSFET N-CHANNEL 100V 37A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON7232-ND 861095-AON7232 278-AON7232 AON7232
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7232 N-Channel 100V 37A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers