Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7220 AON7220

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017119-AON7220 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.2W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 37A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 3554pF @ 12.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017119-AON7220 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.2W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 37A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 3554pF @ 12.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7220 - 1017119-AON7220 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7220
1017119-AON7220
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7220 1017119-AON7220
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017119-AON7220 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.2W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 37A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 3554pF @ 12.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017119-AON7220
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.2W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 37A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 3554pF @ 12.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 3 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - AON7220-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON7220-ND
Single FETs, MOSFETs AON7220-ND
N-Channel 25V 37A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

N-Channel 25V 37A (Ta), 50A (Tc) 6.2W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AON7220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AON7220
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AON7220
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1017119-AON7220 AON7220-ND AON7220
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7220 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts
PD 6200 to 83000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFP2907Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers