Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON6992

Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 19A, 31A 3.1W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 19A, 31A 3.1W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1747-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1747-1-ND
FET, MOSFET Arrays 785-1747-1-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 19A, 31A 3.1W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 19A, 31A 3.1W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 785-1747-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1747-2-ND
FET, MOSFET Arrays 785-1747-2-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 19A, 31A 3.1W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 19A, 31A 3.1W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 19A 31A MOSFET Transistor
289-AON6992
30V 19A 31A MOSFET Transistor 289-AON6992
MOSFET 2N-CH 30V 19A/31A 8DFN Product overview: AON6992 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19A, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, 31A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6992 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 19A/31A 8DFN Product overview: AON6992 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19A, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, 31A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6992 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6992 - 1017114-AON6992 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6992
1017114-AON6992
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6992 1017114-AON6992
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017114-AON6992 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (5x6) Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 19A, 31A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 820pF @ 15V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017114-AON6992
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (5x6)
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 19A, 31A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 820pF @ 15V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AON6992
Triode/MOS Tube/Transistor >> MOSFETs AON6992
30V 3.1W 5.2mΩ@20A,10V 2.2V@250uA 2 N-Channel DFN-8(5x6) MOSFETs ROHS

30V 3.1W 5.2mΩ@20A,10V 2.2V@250uA 2 N-Channel DFN-8(5x6) MOSFETs ROHS

Supplier's Site
FET, MOSFET Arrays - AON6992 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AON6992
FET, MOSFET Arrays AON6992
MOSFET 2N-CH 30V 19A/31A

MOSFET 2N-CH 30V 19A/31A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AON6992 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AON6992
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AON6992
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1747-1-ND 289-AON6992 1017114-AON6992 AON6992 AON6992 AON6992
Product Name FET, MOSFET Arrays 30V 19A 31A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6992 Triode/MOS Tube/Transistor >> MOSFETs FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Package Type 8-PowerWDFN Tape & Reel (TR) SOT3; 8-DFN-EP (5x6) 8-PowerWDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Surface Mount
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Asymmetrical
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details