Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON6980

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 18A, 27A 3.5W, 4.1W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 18A, 27A 3.5W, 4.1W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1674-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1674-2-ND
FET, MOSFET Arrays 785-1674-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 18A, 27A 3.5W, 4.1W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 18A, 27A 3.5W, 4.1W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 18A 27A MOSFET Transistor
289-AON6980
30V 18A 27A MOSFET Transistor 289-AON6980
MOSFET 2N-CH 30V 18A/27A 8DFN Product overview: AON6980 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, 27A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6980 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 18A/27A 8DFN Product overview: AON6980 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, 27A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6980 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6980 - 768561-AON6980 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6980
768561-AON6980
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6980 768561-AON6980
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768561-AON6980 Series: SRFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerVDFN Mounting: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 18A, 27A Power - Max: 3.5W, 4.1W Family Name: AON6980 Categories: Discrete Semiconductor Products Manufacturer Package: 8-DFN (5x6) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1095pF @ 15V Rds On (Maximum) @ Id, Vgs: 6.8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RJK03P9DPA-00-J5A; RJK03R4DPA-00#J5A; RJK03P9DPA-00#J5A; RJK03R4DPA-00-J5A; Introduction Date: January 23, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768561-AON6980
Series: SRFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 18A, 27A
Power - Max: 3.5W, 4.1W
Family Name: AON6980
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-DFN (5x6)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 22nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1095pF @ 15V
Rds On (Maximum) @ Id, Vgs: 6.8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): RJK03P9DPA-00-J5A; RJK03R4DPA-00#J5A; RJK03P9DPA-00#J5A; RJK03R4DPA-00-J5A;
Introduction Date: January 23, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AON6980 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AON6980
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AON6980
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1674-2-ND 289-AON6980 768561-AON6980 AON6980
Product Name FET, MOSFET Arrays 30V 18A 27A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6980 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details