Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON6971

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 23A, 40A 5W, 4.1W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 23A, 40A 5W, 4.1W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1631-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1631-2-ND
FET, MOSFET Arrays 785-1631-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 23A, 40A 5W, 4.1W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 23A, 40A 5W, 4.1W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6971 - 1017110-AON6971 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6971
1017110-AON6971
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6971 1017110-AON6971
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017110-AON6971 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (5x6) Maximum Power Dissipation: 5W, 4.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 23A, 40A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1010pF @ 15V Maximum Rds On at Id,Vgs: 5.7 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SIZ916DT-T1-GE3; AON6978; FDMS3604S; Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017110-AON6971
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (5x6)
Maximum Power Dissipation: 5W, 4.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 23A, 40A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1010pF @ 15V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SIZ916DT-T1-GE3; AON6978; FDMS3604S;
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 23A 40A MOSFET Transistor
289-AON6971
30V 23A 40A MOSFET Transistor 289-AON6971
MOSFET 2N-CH 30V 23A/40A 8DFN Product overview: AON6971 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 40A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6971 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 23A/40A 8DFN Product overview: AON6971 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 23A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 23A, 40A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6971 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6971 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6971
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6971
MOSFET 2N-CH 30V 23A/40A 8DFN

MOSFET 2N-CH 30V 23A/40A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1631-2-ND 1017110-AON6971 289-AON6971 AON6971
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6971 30V 23A 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3; 8-DFN-EP (5x6) Tape & Reel (TR)
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data