Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON6970

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 24A, 42A 5W, 4.1W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 24A, 42A 5W, 4.1W Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AON6970-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON6970-ND
FET, MOSFET Arrays AON6970-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 24A, 42A 5W, 4.1W Surface Mount 8-DFN (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 30V 24A, 42A 5W, 4.1W Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 24A 42A MOSFET Transistor
289-AON6970
30V 24A 42A MOSFET Transistor 289-AON6970
MOSFET 2N-CH 30V 24A/42A 8DFN Product overview: AON6970 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6970 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 24A/42A 8DFN Product overview: AON6970 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6970 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6970 - 199099-AON6970 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6970
199099-AON6970
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6970 199099-AON6970
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199099-AON6970 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (5x6) Maximum Power Dissipation: 5W, 4.1W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A, 42A Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1171pF @ 15V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199099-AON6970
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (5x6)
Maximum Power Dissipation: 5W, 4.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A, 42A
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1171pF @ 15V
Maximum Rds On at Id,Vgs: 5.4 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6970 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6970
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6970
MOSFET 2N-CH 30V 24A/42A 8DFN

MOSFET 2N-CH 30V 24A/42A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON6970-ND 289-AON6970 199099-AON6970 AON6970
Product Name FET, MOSFET Arrays 30V 24A 42A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6970 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN Tape & Reel (TR) SOT3; 8-DFN-EP (5x6)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data