Mosfet Array 2 N-Channel (Half Bridge) 30V 17A, 33A 3.6W, 4.3W Surface Mount 8-DFN (5x6)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 101507-AON6938
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Maximum Power Dissipation: 3.6W, 4.3W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A, 33A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1150pF @ 15V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 30V 17A/33A 8DFN Product overview: AON6938 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 33A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON6938 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 17A/33A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1501-2-ND | 101507-AON6938 | 289-AON6938 | AON6938 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6938 | 30V 17A 33A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerVDFN | SOT3; 8-DFN (5x6) | Tape & Reel (TR) | |
| Polarity | N-Channel | |||
| V(BR)DSS | 30 volts |